TE Connectivity Magnet Wire Terminals 63903-1

Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22.5 Lead Wire Size (MMSQ) : .6 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.42 MM  [.724 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 18.42 MM  [.725 INCH ] Identification Marking Identification Number : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22.5 Lead Wire Size (MMSQ) : .6 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.42 MM  [.724 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 18.42 MM  [.725 INCH ] Identification Marking Identification Number : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63903-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63903-1
Magnet Wire Terminals 63903-1
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22.5 Lead Wire Size (MMSQ) : .6 Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 18.42 MM  [.724 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 18.42 MM  [.725 INCH ] Identification Marking Identification Number : 4 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22.5
  • Lead Wire Size (MMSQ) : .6
  • Magnet Wire Size (AWG) : 33 - 31
  • Magnet Wire Size (MM) : .18 - .27
  • Product Length : 18.42 MM  [.724 INCH ]
  • Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ]
  • Terminal Height : 18.42 MM  [.725 INCH ]

Identification Marking


  • Identification Number : 4

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 11000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111568TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111568TR-ND
Terminals - Magnetic Wire Connectors A111568TR-ND
CONN MAG TERM 31-33AWG IDC

CONN MAG TERM 31-33AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111568CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111568CT-ND
Terminals - Magnetic Wire Connectors A111568CT-ND
CONN MAG TERM 31-33AWG IDC

CONN MAG TERM 31-33AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63903-1
Terminals 63903-1
Terminals MAG-MATE SLIM LINE POSTED TPBR

Terminals MAG-MATE SLIM LINE POSTED TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63903-1 A111568TR-ND A111568CT-ND 63903-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers