TE Connectivity Multicore Cable 6390033001

Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Dimensions Conductor Insulation Diameter : 1.1 MM  [.043 INCH ] Outside Cable Diameter : 2.95 MM  [.116 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom Product Type Features Cable Style : Twisted Pair Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Dimensions Conductor Insulation Diameter : 1.1 MM  [.043 INCH ] Outside Cable Diameter : 2.95 MM  [.116 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom Product Type Features Cable Style : Twisted Pair Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 6390033001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
6390033001
Multicore Cable 6390033001
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black, Red Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Dimensions Conductor Insulation Diameter : 1.1 MM  [.043 INCH ] Outside Cable Diameter : 2.95 MM  [.116 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom Product Type Features Cable Style : Twisted Pair Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated Copper
  • Shield Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Black, Red
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Conductor Insulation Diameter : 1.1 MM  [.043 INCH ]
  • Outside Cable Diameter : 2.95 MM  [.116 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Twisted Pair
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 6390033001
Product Name Multicore Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 033599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1592413001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers