TE Connectivity
Magnet Wire Terminals
63899-1
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 3.18 MM [.122 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 19.81 MM [.779 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 15
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 3.18 MM [.122 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 19.81 MM [.779 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 15
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 3.18 MM [.122 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Product Length : 19.81 MM [.779 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 15
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 3.18 MM [.122 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 21 - 19
- Aluminum Wire Size (MM) : .41 - .91
- Magnet Wire Size (AWG) : 23 - 20
- Magnet Wire Size (MM) : .57 - .81
- Product Length : 19.81 MM [.779 INCH ]
- Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking
- Identification Number : 15
Operation/Application
- Compatible With Wire Base Material : Aluminum, Copper
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 12000
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63899-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
16 to 26 AWG
View Details
2 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details