TE Connectivity Data Connectivity Housings 638832-3

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.3 MM  [.523 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 12.2 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Blue Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.3 MM  [.523 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 12.2 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Blue Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 638832-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
638832-3
Data Connectivity Housings 638832-3
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C Ferrule : With Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 13.3 MM  [.523 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 12.2 MM  [.48 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Blue Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : No Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : C
  • Ferrule : With

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 13.3 MM  [.523 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 12.2 MM  [.48 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Blue

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Shielded : No

Other


  • Dielectric Material : PBT
  • Outer Contact Plating Material : Tin (Sn)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Board-to-Board, Wire-to-Wire
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 3000

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC , 75 DEGC  [158 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 638832-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
638832-3
RF Connectors / Coaxial Connectors 638832-3
RF Connectors / Coaxial Connectors D/C FAKRA SMB PLGKITRG174 KEYC

RF Connectors / Coaxial Connectors D/C FAKRA SMB PLGKITRG174 KEYC

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 638832-3 638832-3
Product Name Data Connectivity Housings RF Connectors / Coaxial Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1056239-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 27.000 GHz
View Details
2 suppliers
RF Connectors - 1059654-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers