TE Connectivity Magnet Wire Terminals 63883-1

Description
Body Features Body Shape : Wide Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Overall Product Length : 24.18 MM  [.95 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Contact Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Single magnet wire only. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Shape : Wide Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Overall Product Length : 24.18 MM  [.95 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Contact Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Single magnet wire only. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63883-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63883-1
Magnet Wire Terminals 63883-1
Body Features Body Shape : Wide Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Overall Product Length : 24.18 MM  [.95 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Contact Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Single magnet wire only. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Shape : Wide
  • Compatible With Cavity Size : Size 4

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 14 - 13
  • Magnet Wire Size (MM) : 1.61 - 1.83
  • Overall Product Length : 24.18 MM  [.95 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Identification Marking


  • Identification Number : 43

Mechanical Attachment


  • Contact Mating Retention Type : Dimple

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : After insertion into plastic cavity, tab portion can not be bent over. The body is potted in only., Single magnet wire only.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A114158-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A114158-ND
Terminals - Magnetic Wire Connectors A114158-ND
CONN MAG TERM 13-14AWG QC 0.250

CONN MAG TERM 13-14AWG QC 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63883-1
Terminals 63883-1
Terminals MAG-MATE 250 F-TAB TPBR

Terminals MAG-MATE 250 F-TAB TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63883-1 A114158-ND 63883-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details