TE Connectivity Data Connectivity Headers 638818-1

Description
Body Features Body Material : PBT Environmental Protection : Other Configuration Features Keying Code : A Number of Positions : 2 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Height : 10.75 MM  [.423 INCH ] Product Length : 23.88 MM  [.937 INCH ] Product Width : 20.8 MM  [.819 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : Black Industry Standards Agency & Standard : USCAR Mechanical Attachment Mating Retention : With Mounting Angle : Horizontal / 90° PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : Other Outer Contact Plating Material : Tin (Sn) PCB Leg Plating Material : Tin (Sn) Product Type Features Board Standoff : With Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Environmental Protection : Other Configuration Features Keying Code : A Number of Positions : 2 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Height : 10.75 MM  [.423 INCH ] Product Length : 23.88 MM  [.937 INCH ] Product Width : 20.8 MM  [.819 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : Black Industry Standards Agency & Standard : USCAR Mechanical Attachment Mating Retention : With Mounting Angle : Horizontal / 90° PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : Other Outer Contact Plating Material : Tin (Sn) PCB Leg Plating Material : Tin (Sn) Product Type Features Board Standoff : With Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 638818-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
638818-1
Data Connectivity Headers 638818-1
Body Features Body Material : PBT Environmental Protection : Other Configuration Features Keying Code : A Number of Positions : 2 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Height : 10.75 MM  [.423 INCH ] Product Length : 23.88 MM  [.937 INCH ] Product Width : 20.8 MM  [.819 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : Black Industry Standards Agency & Standard : USCAR Mechanical Attachment Mating Retention : With Mounting Angle : Horizontal / 90° PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : Other Outer Contact Plating Material : Tin (Sn) PCB Leg Plating Material : Tin (Sn) Product Type Features Board Standoff : With Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT
  • Environmental Protection : Other

Configuration Features


  • Keying Code : A
  • Number of Positions : 2

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Product Height : 10.75 MM  [.423 INCH ]
  • Product Length : 23.88 MM  [.937 INCH ]
  • Product Width : 20.8 MM  [.819 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 12.7 MM  [.5 INCH ]
  • Housing Color : Black

Industry Standards


  • Agency & Standard : USCAR

Mechanical Attachment


  • Mating Retention : With
  • Mounting Angle : Horizontal / 90°
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : Other
  • Outer Contact Plating Material : Tin (Sn)
  • PCB Leg Plating Material : Tin (Sn)

Product Type Features


  • Board Standoff : With
  • Connector System : Wire-to-Device
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 3000

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 75 DEGC , 80 DEGC , 85 DEGC , 65 DEGC  [158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 638818-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
638818-1
RF Connectors / Coaxial Connectors 638818-1
RF Connectors / Coaxial Connectors 2P D/C R/A PCB SMB JACK ASSY

RF Connectors / Coaxial Connectors 2P D/C R/A PCB SMB JACK ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 638818-1 638818-1
Product Name Data Connectivity Headers RF Connectors / Coaxial Connectors
Mounting Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052604-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers
In-Series Adapters - 1054874-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax Connectors - 1058596-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1051049-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers