TE Connectivity Data Connectivity Headers 638817-6

Description
Body Features Body Material : PBT Connector & Keying Code : F PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.88 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Brown Industry Standards Compatible With Agency/Standards Products : USCAR UL Flammability Rating : UL 94V-2, UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Product Type Features Connector System : Wire-to-Device, Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Connector & Keying Code : F PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.88 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Brown Industry Standards Compatible With Agency/Standards Products : USCAR UL Flammability Rating : UL 94V-2, UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Product Type Features Connector System : Wire-to-Device, Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 638817-6 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
638817-6
Data Connectivity Headers 638817-6
Body Features Body Material : PBT Connector & Keying Code : F PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.88 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Housing Color : Brown Industry Standards Compatible With Agency/Standards Products : USCAR UL Flammability Rating : UL 94V-2, UL 94V-1 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Product Type Features Connector System : Wire-to-Device, Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT
  • Connector & Keying Code : F
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 10.75 MM  [.423 INCH ]
  • Product Length : 23.88 MM  [.937 INCH ]
  • Product Width : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Color : Brown

Industry Standards


  • Compatible With Agency/Standards Products : USCAR
  • UL Flammability Rating : UL 94V-2, UL 94V-1

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Product Type Features


  • Connector System : Wire-to-Device, Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 638817-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
638817-6
RF Connectors / Coaxial Connectors 638817-6
RF Connectors / Coaxial Connectors D/C R/A PCB FAKRA SMB ASY KEYF

RF Connectors / Coaxial Connectors D/C R/A PCB FAKRA SMB ASY KEYF

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 638817-6 638817-6
Product Name Data Connectivity Headers RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data