TE Connectivity Data Connectivity Headers 638817-4

Description
Body Features Body Material : PBT Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.8 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 335 Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : No Other Dielectric Material : Other Solder Process : Wave Solder Packaging Features Packaging Method : Package Packaging Quantity : 210 Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.8 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 335 Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : No Other Dielectric Material : Other Solder Process : Wave Solder Packaging Features Packaging Method : Package Packaging Quantity : 210 Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 638817-4 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
638817-4
Data Connectivity Headers 638817-4
Body Features Body Material : PBT Connector & Keying Code : D Configuration Features Number of Positions : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.8 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 335 Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : No Other Dielectric Material : Other Solder Process : Wave Solder Packaging Features Packaging Method : Package Packaging Quantity : 210 Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT
  • Connector & Keying Code : D

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 10.75 MM  [.423 INCH ]
  • Product Length : 23.8 MM  [.937 INCH ]
  • Product Width : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 335

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Retention : With

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : Other
  • Solder Process : Wave Solder

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 210

Product Type Features


  • Connector System : Wire-to-Device
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 3000

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC  [176 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 638817-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
638817-4
RF Connectors / Coaxial Connectors 638817-4
RF Connectors / Coaxial Connectors TAB FASTON 250 032TPBR

RF Connectors / Coaxial Connectors TAB FASTON 250 032TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 638817-4 638817-4
Product Name Data Connectivity Headers RF Connectors / Coaxial Connectors
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data