TE Connectivity Data Connectivity Headers 638817-3

Description
Body Features Body Material : PBT Connector & Keying Code : C Configuration Features Number of Positions : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.8 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 335 Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : No Other Dielectric Material : Other Solder Process : Wave Solder Packaging Features Packaging Method : Package Packaging Quantity : 210 Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT Connector & Keying Code : C Configuration Features Number of Positions : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.8 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 335 Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : No Other Dielectric Material : Other Solder Process : Wave Solder Packaging Features Packaging Method : Package Packaging Quantity : 210 Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 638817-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
638817-3
Data Connectivity Headers 638817-3
Body Features Body Material : PBT Connector & Keying Code : C Configuration Features Number of Positions : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.75 MM  [.423 INCH ] Product Length : 23.8 MM  [.937 INCH ] Product Width : 8.1 MM  [.319 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 335 Industry Standards Agency/Standard : USCAR Mechanical Attachment Mating Retention : With PCB Mount Retention : With Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : No Other Dielectric Material : Other Solder Process : Wave Solder Packaging Features Packaging Method : Package Packaging Quantity : 210 Product Type Features Connector System : Wire-to-Device Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT
  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 10.75 MM  [.423 INCH ]
  • Product Length : 23.8 MM  [.937 INCH ]
  • Product Width : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 335

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Retention : With

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : Other
  • Solder Process : Wave Solder

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 210

Product Type Features


  • Connector System : Wire-to-Device
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 3000

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 70 DEGC , 85 DEGC , 80 DEGC , 65 DEGC  [185 DEGF , 158 DEGF , 167 DEGF , 176 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
RF Connectors / Coaxial Connectors - 638817-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
638817-3
RF Connectors / Coaxial Connectors 638817-3
RF Connectors / Coaxial Connectors D/C R/A PCB FAKRA SMB ASY KEYD

RF Connectors / Coaxial Connectors D/C R/A PCB FAKRA SMB ASY KEYD

Buy Now Datasheet
D/c R/a Pcb Fakra Smb Asy.keyc Amp - Te Connectivity - 77AC0063 - Newark, An Avnet Company
Chicago, IL, United States
D/c R/a Pcb Fakra Smb Asy.keyc Amp - Te Connectivity
77AC0063
D/c R/a Pcb Fakra Smb Asy.keyc Amp - Te Connectivity 77AC0063
D/C R/A PCB FAKRA SMB ASY.KEYC

D/C R/A PCB FAKRA SMB ASY.KEYC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 638817-3 638817-3 638817-3 77AC0063
Product Name Data Connectivity Headers RF Connectors / Coaxial Connectors D/c R/a Pcb Fakra Smb Asy.keyc Amp - Te Connectivity
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050541-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1050999-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
Coax Connectors - 1059060-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1052981-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers