TE Connectivity Magnet Wire Terminals 63878-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.25 MM  [.128 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Product Length : 29.24 MM  [1.149 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Packaging Features Packaging Method : Reel Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.25 MM  [.128 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Product Length : 29.24 MM  [1.149 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Packaging Features Packaging Method : Reel Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63878-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63878-1
Magnet Wire Terminals 63878-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 3.25 MM  [.128 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Product Length : 29.24 MM  [1.149 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Packaging Features Packaging Method : Reel Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 3.25 MM  [.128 INCH ]
  • Terminal Orientation : Right Hand
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 29.24 MM  [1.149 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111563TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111563TR-ND
Terminals - Magnetic Wire Connectors A111563TR-ND
CONN MAG TERM IDC

CONN MAG TERM IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63878-1
Terminals 63878-1
Terminals TERM MAG-MATE SPR GRD 125TAB

Terminals TERM MAG-MATE SPR GRD 125TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63878-1 A111563TR-ND 63878-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details