TE Connectivity Magnet Wire Terminals 63877-1

Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Magnet Wire Terminal Type : Splice Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 32 - 30 Magnet Wire Size (MM) : .2 - .25 Product Length : 7.62 MM  [.299 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Magnet Wire Terminal Type : Splice Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 32 - 30 Magnet Wire Size (MM) : .2 - .25 Product Length : 7.62 MM  [.299 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63877-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63877-1
Magnet Wire Terminals 63877-1
Body Features Compatible With Cavity Size : Size 6 Contact Features Magnet Wire Terminal Type : Splice Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 32 - 30 Magnet Wire Size (MM) : .2 - .25 Product Length : 7.62 MM  [.299 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 6

Contact Features


  • Magnet Wire Terminal Type : Splice
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 32 - 30
  • Magnet Wire Size (MM) : .2 - .25
  • Product Length : 7.62 MM  [.299 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A108886TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A108886TR-ND
Terminals - Magnetic Wire Connectors A108886TR-ND
CONN MAG TERM 30-32AWG IDC

CONN MAG TERM 30-32AWG IDC

Buy Now Datasheet
Term Splice Mag-Mate 32-30Tpbr Rohs Compliant Te Connectivity - 18H8697 - Newark, An Avnet Company
Chicago, IL, United States
Term Splice Mag-Mate 32-30Tpbr Rohs Compliant Te Connectivity
18H8697
Term Splice Mag-Mate 32-30Tpbr Rohs Compliant Te Connectivity 18H8697
TERM SPLICE MAG-MATE 32-30TPBR ROHS COMPLIANT: YES

TERM SPLICE MAG-MATE 32-30TPBR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63877-1
Terminals 63877-1
Terminals TERM SPLICE MAG-MATE 32-30TPBR

Terminals TERM SPLICE MAG-MATE 32-30TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63877-1 A108886TR-ND 18H8697 63877-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Term Splice Mag-Mate 32-30Tpbr Rohs Compliant Te Connectivity Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details