TE Connectivity Electronic Connector 63860-1

Description
Brass Tab Terminal, 4.75mm Mating Width, 12AWG Max Product overview: 63860-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63860-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Tab Terminal, 4.75mm Mating Width, 12AWG Max Product overview: 63860-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63860-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-63860-1
Electronic Connector 392-63860-1
Brass Tab Terminal, 4.75mm Mating Width, 12AWG Max Product overview: 63860-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63860-1 can be used for catalog matching and distributor lookup.

Brass Tab Terminal, 4.75mm Mating Width, 12AWG Max Product overview: 63860-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63860-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A100796TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100796TR-ND
Quick Connects, Quick Disconnect Connectors A100796TR-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100796CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100796CT-ND
Quick Connects, Quick Disconnect Connectors A100796CT-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365064-63860-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365064-63860-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365064-63860-1
Win Source Part Number: 1365064-63860-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63860 Mounting Type: Through Hole HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.490" (12.45mm) Termination: Solder Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm)

Win Source Part Number: 1365064-63860-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63860
Mounting Type: Through Hole
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.490" (12.45mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63860-1
Terminals 63860-1
Terminals TAB

Terminals TAB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 392-63860-1 A100796TR-ND 1365064-63860-1 63860-1
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data