TE Connectivity Connectors,Interconnects 638551-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Contact Termination: Solder, PCB Pin or Socket: Socket Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Contact Termination: Solder, PCB Pin or Socket: Socket Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-DIP Module, Full Brick Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Contact Termination: Solder, PCB Pin or Socket: Socket Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 14-DIP Module, Full Brick
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Contact Termination: Solder, PCB
Pin or Socket: Socket
Contact Finish: Tin

Buy Now Datasheet
Rectangular Connector Contacts - 17-638551-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-638551-2-ND
Rectangular Connector Contacts 17-638551-2-ND
CONTACT,FEMALE,0.64M M,SN,22

CONTACT,FEMALE,0.64MM,SN,22

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-638551-2
Automotive Electronic Connector 332-638551-2
Contact SKT Crimp ST Cable Mount 22AWG Package Automotive Product overview: 638551-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-638551-2 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22AWG Package Automotive Product overview: 638551-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-638551-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Amp - Te Connectivity - 75AJ1947 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Amp - Te Connectivity
75AJ1947
Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Amp - Te Connectivity 75AJ1947
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 22AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-638551-2-ND 332-638551-2 75AJ1947
Product Name Connectors,Interconnects Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Socket, Crimp, 22Awg Rohs Compliant Amp - Te Connectivity
Termination Solder, PCB Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details