Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
CONTACT,FEMALE,0.64M
CONTACT,FEMALE,0.64M
Contact SKT Crimp ST Cable Mount 22AWG Package Automotive Product overview: 638551-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-638551-1 can be used for catalog matching and distributor lookup.
CONTACT,FEMALE,0.64M
AUTOMOTIVE CONTACT, SOCKET, 18AWG, CRIMP ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-638551-1CT-ND | 332-638551-1 | 07J0673 | 70AH0648 | |
| Product Name | Connectors,Interconnects | Rectangular Connector Contacts | Automotive Electronic Connector | Contact,female,0.64Mm,sn,18-20 Rohs Compliant Amp - Te Connectivity | Automotive Contact, Socket, 18Awg, Crimp Rohs Compliant Amp - Te Connectivity |
| Termination | Solder, PCB | Crimp |