TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63854-2

Description
Win Source Part Number: 1364916-63854-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63854 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364916-63854-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63854 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364916-63854-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364916-63854-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364916-63854-2
Win Source Part Number: 1364916-63854-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63854 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)

Win Source Part Number: 1364916-63854-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark III
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63854
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.771" (19.58mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.293" (7.44mm)
Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101715TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101715TR-ND
Quick Connects, Quick Disconnect Connectors A101715TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101715CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101715CT-ND
Quick Connects, Quick Disconnect Connectors A101715CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 63854-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63854-2
Contacts 63854-2
PL 250 RECEPTACLE 18-14 AWG TPBR

PL 250 RECEPTACLE 18-14 AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
63854-2
Contacts 63854-2
POSITIVE LOK ECON STR

POSITIVE LOK ECON STR

Buy Now
Singapore, Singapore
Electronic Connector
392-63854-2
Electronic Connector 392-63854-2
Female Receptacle Terminal, 14-18 AWG, Brass, Tin Plated Product overview: 63854-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63854-2 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 14-18 AWG, Brass, Tin Plated Product overview: 63854-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63854-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 63854-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63854-2
Quick Connects, Quick Disconnect Connectors 63854-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
Rec Pos Loc 250 18-14 016 Tpbr Rohs Compliant Amp - Te Connectivity - 06C0467 - Newark, An Avnet Company
Chicago, IL, United States
Rec Pos Loc 250 18-14 016 Tpbr Rohs Compliant Amp - Te Connectivity
06C0467
Rec Pos Loc 250 18-14 016 Tpbr Rohs Compliant Amp - Te Connectivity 06C0467
REC POS LOC 250 18-14 016 TPBR ROHS COMPLIANT: YES

REC POS LOC 250 18-14 016 TPBR ROHS COMPLIANT: YES

Supplier's Site
CONN QC RCPT 14-18AWG 0.250 - 792-63854-2 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 14-18AWG 0.250
792-63854-2
CONN QC RCPT 14-18AWG 0.250 792-63854-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364916-63854-2 A101715TR-ND 63854-2 392-63854-2 63854-2 06C0467 792-63854-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector Quick Connects, Quick Disconnect Connectors Rec Pos Loc 250 18-14 016 Tpbr Rohs Compliant Amp - Te Connectivity CONN QC RCPT 14-18AWG 0.250
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details