PL 250 TERMINAL RECEPTACLE 18-14 AWG BR
Electronic Component
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
CONN QC RCPT 14-18AWG 0.250
FEMALE QUICK DISCONNECT, 6.35MM/18-14AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63854-1 | 63854-1 | A104112CT-ND | 63854-1 | 16H2571 |
| Product Name | Contacts | Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Female Quick Disconnect, 6.35Mm/18-14Awg; Product Range Amp - Te Connectivity | |
| Termination | PL | Crimp |