TE Connectivity Electronic Connector 63837-1

Description
Quick Disconnect Terminal 22-26AWG Brass RCP 8.31mm Tin T/R Product overview: 63837-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63837-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal 22-26AWG Brass RCP 8.31mm Tin T/R Product overview: 63837-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63837-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-63837-1
Electronic Connector 392-63837-1
Quick Disconnect Terminal 22-26AWG Brass RCP 8.31mm Tin T/R Product overview: 63837-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63837-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 22-26AWG Brass RCP 8.31mm Tin T/R Product overview: 63837-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63837-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 63837-1 - 907670-63837-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 63837-1
907670-63837-1
Terminals - 63837-1 907670-63837-1
Manufacturer: TE Connectivity Win Source Part Number: 907670-63837-1 Series: Faston Features: 0.110" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 63837 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -63837-1-SI, A105492CT, 63837-1-ND, A105492TR, 638371

Manufacturer: TE Connectivity
Win Source Part Number: 907670-63837-1
Series: Faston
Features: 0.110" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 63837
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -63837-1-SI, A105492CT, 63837-1-ND, A105492TR, 638371

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105492TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105492TR-ND
Quick Connects, Quick Disconnect Connectors A105492TR-ND
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105492CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105492CT-ND
Quick Connects, Quick Disconnect Connectors A105492CT-ND
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63837-1
Terminals 63837-1
Terminals RCPT FAST 110 26-22

Terminals RCPT FAST 110 26-22

Buy Now Datasheet
Female Quick Disconnect, 2.8Mm/26-22Awg; Product Range Amp - Te Connectivity - 19C0768 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 2.8Mm/26-22Awg; Product Range Amp - Te Connectivity
19C0768
Female Quick Disconnect, 2.8Mm/26-22Awg; Product Range Amp - Te Connectivity 19C0768
FEMALE QUICK DISCONNECT, 2.8MM/26-22AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 2.8MM/26-22AWG; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-63837-1 907670-63837-1 A105492TR-ND 63837-1 19C0768
Product Name Electronic Connector Terminals - 63837-1 Quick Connects, Quick Disconnect Connectors Terminals Female Quick Disconnect, 2.8Mm/26-22Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers