TE Connectivity Connectors,Interconnects 638258-6

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Contact Type: Female Socket Number of Positions: 5 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Fastening Type: Lever Lock Insulation Height: 0.030" (0.75mm) Contact Finish - Mating: Gold

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Contact Type: Female Socket
Number of Positions: 5
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Fastening Type: Lever Lock
Insulation Height: 0.030" (0.75mm)
Contact Finish - Mating: Gold

Buy Now Datasheet
54P Hoz. Cap Assy Amp - Te Connectivity - 42AJ5601 - Newark, An Avnet Company
Chicago, IL, United States
54P Hoz. Cap Assy Amp - Te Connectivity
42AJ5601
54P Hoz. Cap Assy Amp - Te Connectivity 42AJ5601
54P HOZ. CAP ASSY

54P HOZ. CAP ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 638258-6 42AJ5601
Product Name Connectors,Interconnects 54P Hoz. Cap Assy Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details