TE Connectivity Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 638245-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity - 18AH0401 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
18AH0401
Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 18AH0401
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0401
Product Name Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details