TE Connectivity Terminals 63824-5

Description
FASTON .250 (6.35 MM) PCB TAB TPBR
Request a Quote Datasheet
Description
FASTON .250 (6.35 MM) PCB TAB TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 63824-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
63824-5
Terminals 63824-5
FASTON .250 (6.35 MM) PCB TAB TPBR

FASTON .250 (6.35 MM) PCB TAB TPBR

Buy Now
Futian, Shenzhen, China
Connectors >> Cold-pressed?Terminals
63824-5
Connectors >> Cold-pressed?Terminals 63824-5
- Cold-pressed?Termina ls ROHS

- Cold-pressed?Terminals ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 63824-5 63824-5
Product Name Terminals Connectors >> Cold-pressed?Terminals
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986711-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers