CONN PLUG HSG 10POS 2.50MM Product overview: 638207-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-638207-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764451-638207-6
Series: Multi-Lock
Packaging: Bulk
Number of Positions: 10
Pitch: 0.098" (2.50mm)
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.205" (5.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 638207
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
040 10P PLUG ASSY III GY
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-638207-6 | 638207-6 | 764451-638207-6 | 99X8036 |
| Product Name | Electronic Connector | Automotive Connectors | Rectangular Connectors - 638207-6 | 040 10P Plug Assy Iii Gy Amp - Te Connectivity |
| Gender | Male / Plug |