TE Connectivity
Automotive Terminals
638187-3
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1 MM [.4 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.048 - .075 INCH ] Tab Length : 18.5 MM [.73 INCH ] Wire Size (MMSQ) : .823 - .51 Wire Size (AWG) : 18 - 20 Wire Size Search (AWG) : 18, 20, 19 Wire Size Search (MMSQ) : .5, .6, .8, .82, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1 MM [.4 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.048 - .075 INCH ] Tab Length : 18.5 MM [.73 INCH ] Wire Size (MMSQ) : .823 - .51 Wire Size (AWG) : 18 - 20 Wire Size Search (AWG) : 18, 20, 19 Wire Size Search (MMSQ) : .5, .6, .8, .82, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 1 MM [.4 INCH ] Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.048 - .075 INCH ] Tab Length : 18.5 MM [.73 INCH ] Wire Size (MMSQ) : .823 - .51 Wire Size (AWG) : 18 - 20 Wire Size Search (AWG) : 18, 20, 19 Wire Size Search (MMSQ) : .5, .6, .8, .82, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Width : 1 MM [.4 INCH ]
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.048 - .075 INCH ]
- Tab Length : 18.5 MM [.73 INCH ]
- Wire Size (MMSQ) : .823 - .51
- Wire Size (AWG) : 18 - 20
- Wire Size Search (AWG) : 18, 20, 19
- Wire Size Search (MMSQ) : .5, .6, .8, .82, .75
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
638187-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details