TE Connectivity Magnet Wire Terminals 63816-2

Description
Body Features Body Shape : Wide Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Overall Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Contact Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Varnish resist coating. Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Body Shape : Wide Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Overall Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Contact Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Varnish resist coating. Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63816-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63816-2
Magnet Wire Terminals 63816-2
Body Features Body Shape : Wide Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 14 - 13 Magnet Wire Size (MM) : 1.61 - 1.83 Overall Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 43 Mechanical Attachment Contact Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Varnish resist coating. Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Shape : Wide
  • Compatible With Cavity Size : Size 4

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 14 - 13
  • Magnet Wire Size (MM) : 1.61 - 1.83
  • Overall Product Length : 24.18 MM  [.952 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Identification Marking


  • Identification Number : 43

Mechanical Attachment


  • Contact Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Other


  • Comment : Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Varnish resist coating.

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Sheung Wan, Hong Kong
Terminals
63816-2
Terminals 63816-2
Terminals TAB 250 FAST MM 14-13 TPBR

Terminals TAB 250 FAST MM 14-13 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63816-2 63816-2
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers