TE Connectivity Quick Connects, Quick Disconnect Connectors 63812-1

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A104042CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104042CT-ND
Quick Connects, Quick Disconnect Connectors A104042CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104042TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104042TR-ND
Quick Connects, Quick Disconnect Connectors A104042TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 63812-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63812-1
Contacts 63812-1
PL 250 TERMINAL REC 18-14 AWG TPBR

PL 250 TERMINAL REC 18-14 AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
63812-1
Contacts 63812-1
Contacts

Contacts

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Obsolete Terminal Type: Cluster Pin Gender: Receptacle Tab Width: 0.110" (2.79mm) Length - Overall: 1640.4' (500m) Termination: Solder Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Product Status: Obsolete
Terminal Type: Cluster Pin
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Length - Overall: 1640.4' (500m)
Termination: Solder
Mounting Type: Fixed

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63812-1
Electronic Connector 392-63812-1
Female Receptacle Terminal, 18-14 AWG, Brass/Tin Product overview: 63812-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63812-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 18-14 AWG, Brass/Tin Product overview: 63812-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63812-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63812-1
Terminals 63812-1
Terminals REC .25 POSLOK 18-14

Terminals REC .25 POSLOK 18-14

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 63812-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63812-1
Quick Connects, Quick Disconnect Connectors 63812-1
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
CONN QC RCPT 14-18AWG 0.250 - 792-63812-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 14-18AWG 0.250
792-63812-1
CONN QC RCPT 14-18AWG 0.250 792-63812-1
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site
Quick Disconnect Terminal, Female Quick Disconnect, Mk I Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Mk I Series, 0.25" X 0.032", 6.35Mm X 0.81Mm Rohs Compliant Amp - Te Connectivity
39X0743
Quick Disconnect Terminal, Female Quick Disconnect, Mk I Series, 0.25" X 0.032", 6.35Mm X 0.81Mm Rohs Compliant Amp - Te Connectivity 39X0743
Quick Disconnect Terminal, Female Quick Disconnect, MK I Series, 0.25" x 0.032", 6.35mm x 0.81mm RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, MK I Series, 0.25" x 0.032", 6.35mm x 0.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104042CT-ND 63812-1 63812-1 392-63812-1 63812-1 63812-1 792-63812-1 39X0743
Product Name Quick Connects, Quick Disconnect Connectors Contacts Contacts Connectors,Interconnects Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors CONN QC RCPT 14-18AWG 0.250 Quick Disconnect Terminal, Female Quick Disconnect, Mk I Series, 0.25" X 0.032", 6.35Mm X 0.81Mm Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Fixed Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 14 to 18 AWG 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details