Pin Contact Gold 14-18 AWG Crimp Stamped
Pin Contact Gold 14-18 AWG Crimp Stamped
Win Source Part Number: 1363313-638078-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 55 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPSEAL 16 HDSF
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 638078
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104144TR-ND | 1363313-638078-1 | 638078-1 | 792-638078-1 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Connectors Miscellaneous | CONN PIN 14-18AWG GOLD |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Contact Size (AWG) | 14 to 18 AWG | |||
| Termination | Crimp |