TE Connectivity Magnet Wire Terminals 63807-1

Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 31 - 28 Magnet Wire Size (MM) : .23 - .32 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 5 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 31 - 28 Magnet Wire Size (MM) : .23 - .32 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 5 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63807-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63807-1
Magnet Wire Terminals 63807-1
Body Features Compatible With Cavity Size : Size 6 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 3.18 MM  [.125 INCH ] Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 31 - 28 Magnet Wire Size (MM) : .23 - .32 Product Length : 20.45 MM  [.805 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 5 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 6

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 31 - 28
  • Magnet Wire Size (MM) : .23 - .32
  • Product Length : 20.45 MM  [.805 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 5

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63807-1
Terminals 63807-1
Terminals TERM TAB 125 MAG-MATE TPBR

Terminals TERM TAB 125 MAG-MATE TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63807-1 63807-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers