TE Connectivity Magnet Wire Terminals 63789-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63789-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63789-1
Magnet Wire Terminals 63789-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 24 - 22 Aluminum Wire Size (MM) : .51 - .64 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 24 - 22
  • Aluminum Wire Size (MM) : .51 - .64
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .8
  • Magnet Wire Size (AWG) : 27 - 23
  • Magnet Wire Size (MM) : .36 - .57
  • Product Length : 7.87 MM  [.31 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 10

Mechanical Attachment


  • Mating Retention Type : Locking

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111553CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111553CT-ND
Terminals - Magnetic Wire Connectors A111553CT-ND
CONN MAG TERM 23-27AWG IDC

CONN MAG TERM 23-27AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111553TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111553TR-ND
Terminals - Magnetic Wire Connectors A111553TR-ND
CONN MAG TERM 23-27AWG IDC

CONN MAG TERM 23-27AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63789-1
Terminals 63789-1
Terminals TERMINAL MAG-MATE

Terminals TERMINAL MAG-MATE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63789-1 A111553CT-ND A111553TR-ND 63789-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details