TE Connectivity PCB Terminals 63756-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.94 MM  [.155 INCH ] PCB Hole Diameter : 1.21 - 1.11 MM  [.048 - .044 INCH ] PCB Thickness (Recommended) : .81 - 2.36 MM  [.032 - .093 INCH ] Profile Height from PCB : 11.86 MM  [.473 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.94 MM  [.155 INCH ] PCB Hole Diameter : 1.21 - 1.11 MM  [.048 - .044 INCH ] PCB Thickness (Recommended) : .81 - 2.36 MM  [.032 - .093 INCH ] Profile Height from PCB : 11.86 MM  [.473 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63756-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63756-1
PCB Terminals 63756-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8 Dimensions Extension Below Board : 3.94 MM  [.155 INCH ] PCB Hole Diameter : 1.21 - 1.11 MM  [.048 - .044 INCH ] PCB Thickness (Recommended) : .81 - 2.36 MM  [.032 - .093 INCH ] Profile Height from PCB : 11.86 MM  [.473 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Copper
  • Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 2.8

Dimensions


  • Extension Below Board : 3.94 MM  [.155 INCH ]
  • PCB Hole Diameter : 1.21 - 1.11 MM  [.048 - .044 INCH ]
  • PCB Thickness (Recommended) : .81 - 2.36 MM  [.032 - .093 INCH ]
  • Profile Height from PCB : 11.86 MM  [.473 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A103917CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A103917CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A103917CT-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A103917TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A103917TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A103917TR-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet
Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity - 47AC4087 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity
47AC4087
Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity 47AC4087
TERMINAL, PCB TAB, 1.4MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 110 Series RoHS Compliant: Yes

TERMINAL, PCB TAB, 1.4MM; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 110 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63756-1
Terminals 63756-1
Terminals TAB FASTON 110

Terminals TAB FASTON 110

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63756-1 A103917CT-ND A103917TR-ND 47AC4087 63756-1
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Pcb Tab, 1.4Mm; Tab Size Metric Amp Te Connectivity Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details