TE Connectivity Quick Disconnects 63723-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1750 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1750 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63723-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63723-2
Quick Disconnects 63723-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 25.4 MM  [1 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1750 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 25.4 MM  [1 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1750

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A116304TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A116304TR-ND
Terminals - Specialized Connectors A116304TR-ND
CONN TERM TAB RCPT 16-20AWG

CONN TERM TAB RCPT 16-20AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A116304CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A116304CT-ND
Terminals - Specialized Connectors A116304CT-ND
CONN TERM TAB RCPT 16-20AWG

CONN TERM TAB RCPT 16-20AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63723-2
Terminals 63723-2
Terminals RCPT TWISTLOK 20-16 0255 TPPHBZ

Terminals RCPT TWISTLOK 20-16 0255 TPPHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63723-2 A116304TR-ND 63723-2
Product Name Quick Disconnects Terminals - Specialized Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details