TE Connectivity Heat Shrink Boots 637209-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : .94 in, 32 mm, 1.1 in, 30 mm, 1.26 in, 28 mm, 1.34 in, .87 in, .9 in, 26 mm, 22 mm, 1.02 in, 34 mm, 1 in, 24 mm, 1.18 in Industry Standards Approved Standards : BS-G-198-5-DD, SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : .94 in, 32 mm, 1.1 in, 30 mm, 1.26 in, 28 mm, 1.34 in, .87 in, .9 in, 26 mm, 22 mm, 1.02 in, 34 mm, 1 in, 24 mm, 1.18 in Industry Standards Approved Standards : BS-G-198-5-DD, SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 637209-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
637209-000
Heat Shrink Boots 637209-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : No Dimensions Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Wire/Cable Outside Diameter : .94 in, 32 mm, 1.1 in, 30 mm, 1.26 in, 28 mm, 1.34 in, .87 in, .9 in, 26 mm, 22 mm, 1.02 in, 34 mm, 1 in, 24 mm, 1.18 in Industry Standards Approved Standards : BS-G-198-5-DD, SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 200
  • Material : Modified Fluoro-Elastomer
  • Material Code : 12

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ]
  • Wire/Cable Outside Diameter : .94 in, 32 mm, 1.1 in, 30 mm, 1.26 in, 28 mm, 1.34 in, .87 in, .9 in, 26 mm, 22 mm, 1.02 in, 34 mm, 1 in, 24 mm, 1.18 in

Industry Standards


  • Approved Standards : BS-G-198-5-DD, SAE AS I 81765/4, DEF Std 59-97 Issue 3 Type DD
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 637209-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 054399-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P079 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers