TE Connectivity Magnet Wire Terminals 63717-2

Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 19.1 MM  [.752 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 19.1 MM  [.752 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 19.1 MM  [.752 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 19.1 MM  [.752 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63717-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63717-2
Magnet Wire Terminals 63717-2
Body Features Compatible With Cavity Size : Special Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 19.1 MM  [.752 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 19.1 MM  [.752 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Special

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 28 - 25
  • Aluminum Wire Size (MM) : .32 - .45
  • Magnet Wire Size (AWG) : 30 - 28
  • Magnet Wire Size (MM) : .25 - .32
  • Product Length : 19.1 MM  [.752 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 19.1 MM  [.752 INCH ]

Identification Marking


  • Identification Number : 6

Mechanical Attachment


  • Mating Retention Type : Hole
  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 11000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A120740TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A120740TR-ND
Terminals - Magnetic Wire Connectors A120740TR-ND
CONN MAG TERM 28-30AWG IDC

CONN MAG TERM 28-30AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A120740CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A120740CT-ND
Terminals - Magnetic Wire Connectors A120740CT-ND
CONN MAG TERM 28-30AWG IDC

CONN MAG TERM 28-30AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63717-2
Terminals 63717-2
Terminals TAB, 250 MAG-MATE SLIM LN 30-27

Terminals TAB, 250 MAG-MATE SLIM LN 30-27

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63717-2 A120740TR-ND A120740CT-ND 63717-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers