TE Connectivity Quick Disconnects 63699-1

Description
Configuration Features Connection Capacity : Multiple Contact Features Barrel Type : Open Contact Base Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 16.51 MM  [.65 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Multiple Contact Features Barrel Type : Open Contact Base Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 16.51 MM  [.65 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63699-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63699-1
Quick Disconnects 63699-1
Configuration Features Connection Capacity : Multiple Contact Features Barrel Type : Open Contact Base Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 16.51 MM  [.65 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Multiple

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Tab & Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 16.51 MM  [.65 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 1000

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 63699-1
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details