TE Connectivity Terminals - 63699-1 63699-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 803407-63699-1 Features: Side by Side Male Terminals Contact Finish: Tin Contact Material: Brass Insulation: Non-Insulated Convert From (Adapter End): 0.187" (4.75mm) Quick Connect, Male Convert To (Adapter End): 0.187" (4.75mm) Quick Connect, Male (2) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 803407-63699-1 Features: Side by Side Male Terminals Contact Finish: Tin Contact Material: Brass Insulation: Non-Insulated Convert From (Adapter End): 0.187" (4.75mm) Quick Connect, Male Convert To (Adapter End): 0.187" (4.75mm) Quick Connect, Male (2) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 63699-1 - 803407-63699-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 63699-1
803407-63699-1
Terminals - 63699-1 803407-63699-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 803407-63699-1 Features: Side by Side Male Terminals Contact Finish: Tin Contact Material: Brass Insulation: Non-Insulated Convert From (Adapter End): 0.187" (4.75mm) Quick Connect, Male Convert To (Adapter End): 0.187" (4.75mm) Quick Connect, Male (2) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 803407-63699-1
Features: Side by Side Male Terminals
Contact Finish: Tin
Contact Material: Brass
Insulation: Non-Insulated
Convert From (Adapter End): 0.187" (4.75mm) Quick Connect, Male
Convert To (Adapter End): 0.187" (4.75mm) Quick Connect, Male (2)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Connectors - 63699-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
63699-1
Connectors 63699-1
ADAPTER 187 FASTON TPBR

ADAPTER 187 FASTON TPBR

Buy Now
Singapore, Singapore
Automotive Electronic Connector
392-63699-1
Automotive Electronic Connector 392-63699-1
Quick Disconnect Adapter Terminal Brass F/M/M 16.51mm Tin Bag Automotive Product overview: 63699-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63699-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Adapter Terminal Brass F/M/M 16.51mm Tin Bag Automotive Product overview: 63699-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63699-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Adapters - A101713-ND - DigiKey
Thief River Falls, MN, United States
Terminal Adapters
A101713-ND
Terminal Adapters A101713-ND
"Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Male"

"Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Male"

Buy Now Datasheet
Male Disconnect Adapter, 4.75Mm; Product Range Amp - Te Connectivity - 16C2156 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect Adapter, 4.75Mm; Product Range Amp - Te Connectivity
16C2156
Male Disconnect Adapter, 4.75Mm; Product Range Amp - Te Connectivity 16C2156
MALE DISCONNECT ADAPTER, 4.75MM; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

MALE DISCONNECT ADAPTER, 4.75MM; Product Range:FASTON 187 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63699-1
Terminals 63699-1
Terminals DOUBLE MALE TAB.187

Terminals DOUBLE MALE TAB.187

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 803407-63699-1 63699-1 392-63699-1 A101713-ND 16C2156 63699-1
Product Name Terminals - 63699-1 Connectors Automotive Electronic Connector Terminal Adapters Male Disconnect Adapter, 4.75Mm; Product Range Amp - Te Connectivity Terminals
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products