TE Connectivity Terminals - 63698-1 63698-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 163744-63698-1 Packaging: Tape and Reel Mounting Style: Free Hanging (In-Line) Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 12-16 AWG Contact Material: Brass Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm) Insulation: Non-Insulated Insulation Diameter: 0.130" ~ 0.170" (3.30mm ~ 4.32mm) Stud/Tab Size: 8 Stud Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 163744-63698-1 Packaging: Tape and Reel Mounting Style: Free Hanging (In-Line) Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 12-16 AWG Contact Material: Brass Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm) Insulation: Non-Insulated Insulation Diameter: 0.130" ~ 0.170" (3.30mm ~ 4.32mm) Stud/Tab Size: 8 Stud Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 63698-1 - 163744-63698-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 63698-1
163744-63698-1
Terminals - 63698-1 163744-63698-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 163744-63698-1 Packaging: Tape and Reel Mounting Style: Free Hanging (In-Line) Features: Inner Teeth, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 12-16 AWG Contact Material: Brass Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm) Insulation: Non-Insulated Insulation Diameter: 0.130" ~ 0.170" (3.30mm ~ 4.32mm) Stud/Tab Size: 8 Stud Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 163744-63698-1
Packaging: Tape and Reel
Mounting Style: Free Hanging (In-Line)
Features: Inner Teeth, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 12-16 AWG
Contact Material: Brass
Terminal Type: Circular
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.370" (9.40mm)
Insulation: Non-Insulated
Insulation Diameter: 0.130" ~ 0.170" (3.30mm ~ 4.32mm)
Stud/Tab Size: 8 Stud
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)

Buy Now
adapters - 63698-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
63698-1
adapters 63698-1
FASTON .187 (4.75 MM) ADAPTER TPBR

FASTON .187 (4.75 MM) ADAPTER TPBR

Buy Now
Swedesboro, NJ, United States
adapters
63698-1
adapters 63698-1
adapters

adapters

Buy Now
Ring Connectors - A101730TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A101730TR-ND
Ring Connectors A101730TR-ND
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A101730CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A101730CT-ND
Ring Connectors A101730CT-ND
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Ring 16-12 130-170 8 025 Tpbr Rohs Compliant Amp - Te Connectivity - 34B896 - Newark, An Avnet Company
Chicago, IL, United States
Ring 16-12 130-170 8 025 Tpbr Rohs Compliant Amp - Te Connectivity
34B896
Ring 16-12 130-170 8 025 Tpbr Rohs Compliant Amp - Te Connectivity 34B896
RING 16-12 130-170 8 025 TPBR ROHS COMPLIANT: YES

RING 16-12 130-170 8 025 TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 163744-63698-1 63698-1 A101730TR-ND 34B896
Product Name Terminals - 63698-1 adapters Ring Connectors Ring 16-12 130-170 8 025 Tpbr Rohs Compliant Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products