TE Connectivity Magnet Wire Terminals 63694-1

Description
Contact Features Magnet Wire Terminal Type : Bus Bar, Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 74.8 MM  [2.94 INCH ] Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 2500 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Bus Bar, Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 74.8 MM  [2.94 INCH ] Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 2500 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63694-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63694-1
Magnet Wire Terminals 63694-1
Contact Features Magnet Wire Terminal Type : Bus Bar, Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Product Length : 74.8 MM  [2.94 INCH ] Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 2500 Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Bus Bar, Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Product Length : 74.8 MM  [2.94 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 2500

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63694-1
Terminals 63694-1
Terminals MAG-MATE CONN BUSS BAR

Terminals MAG-MATE CONN BUSS BAR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63694-1 63694-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details