TE Connectivity Magnet Wire Terminals 63690-1

Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 12.32 MM  [.485 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 6 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 12.32 MM  [.485 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63690-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63690-1
Magnet Wire Terminals 63690-1
Body Features Compatible With Cavity Size : Size 6 Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 12.32 MM  [.485 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 6

Contact Features


  • Crimp Type : IDC
  • Magnet Wire Terminal Type : Dual Connection Terminal, F-Crimp
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 25 - 22
  • Magnet Wire Size (MM) : .45 - .64
  • Product Length : 12.32 MM  [.485 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 12

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111533TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111533TR-ND
Terminals - Magnetic Wire Connectors A111533TR-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111533CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111533CT-ND
Terminals - Magnetic Wire Connectors A111533CT-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63690-1
Terminals 63690-1
Terminals MAG-MATE F CRIMP22-25 0126TPBR

Terminals MAG-MATE F CRIMP22-25 0126TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63690-1 A111533TR-ND A111533CT-ND 63690-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details