TE Connectivity Shielded Contacts 636895-000

Description
Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 636895-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
636895-000
Shielded Contacts 636895-000
Configuration Features Compatible With Wire & Cable Type : TriAxial Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : DOD-C-83527 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : TriAxial

Contact Features


  • Contact Size : Size 8
  • Contact Type : Pin

Industry Standards


  • Military Standard : DOD-C-83527

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 636895-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details