TE Connectivity Connectors,Interconnects 63688-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 49-TFBGA, CSPBGA Product Status: Preliminary Terminal Type: Oval Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder Insulation: Insulated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 49-TFBGA, CSPBGA Product Status: Preliminary Terminal Type: Oval Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder Insulation: Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 49-TFBGA, CSPBGA Product Status: Preliminary Terminal Type: Oval Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Length: 0.305" (7.75mm) Termination: Solder Insulation: Insulated

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 49-TFBGA, CSPBGA
Product Status: Preliminary
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Length: 0.305" (7.75mm)
Termination: Solder
Insulation: Insulated

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100793CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100793CT-ND
Quick Connects, Quick Disconnect Connectors A100793CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100793TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100793TR-ND
Quick Connects, Quick Disconnect Connectors A100793TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63688-1
Electronic Connector 392-63688-1
Steel Nickel Receptacle Terminal 14-18AWG 6.35mm Tab Product overview: 63688-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63688-1 can be used for catalog matching and distributor lookup.

Steel Nickel Receptacle Terminal 14-18AWG 6.35mm Tab Product overview: 63688-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63688-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63688-1
Terminals 63688-1
Terminals RCPT .250 18-14 AWG

Terminals RCPT .250 18-14 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100793CT-ND 392-63688-1 63688-1
Product Name Connectors,Interconnects Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals
Termination Solder Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products