TE Connectivity Connectors,Interconnects 63678-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Oval Stud/Tab Size: M4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.827" (21.00mm) Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Oval Stud/Tab Size: M4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.827" (21.00mm) Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Terminal Type: Oval Stud/Tab Size: M4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.827" (21.00mm) Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Oval
Stud/Tab Size: M4 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.455" (11.56mm)
Length - Overall: 0.827" (21.00mm)
Mounting Type: Fixed

Buy Now Datasheet
Ring Connectors - A136991TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136991TR-ND
Ring Connectors A136991TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal Ring 18-14 0198 Tpbr Te Connectivity - 18H8625 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Ring 18-14 0198 Tpbr Te Connectivity
18H8625
Terminal Ring 18-14 0198 Tpbr Te Connectivity 18H8625
TERMINAL RING 18-14 0198 TPBR

TERMINAL RING 18-14 0198 TPBR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136991TR-ND 18H8625
Product Name Connectors,Interconnects Ring Connectors Terminal Ring 18-14 0198 Tpbr Te Connectivity
Mounting Fixed Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers