Body Features Ground Plate Plating Material : Tin-Lead over Nickel
Configuration Features Number of Pairs : 32 Number of Rows : 6 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 2 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 4
Housing Features Housing Color : Natural Housing Material : Polyester - GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Retention Type : Utility Contact
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Docking Connector Style : Receptacle Ground Component Type : Signal Ground Contacts Grounding Options : PCB Ground
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Ground Plate Plating Material : Tin-Lead over Nickel
Configuration Features Number of Pairs : 32 Number of Rows : 6 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 2 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 4
Housing Features Housing Color : Natural Housing Material : Polyester - GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Retention Type : Utility Contact
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Docking Connector Style : Receptacle Ground Component Type : Signal Ground Contacts Grounding Options : PCB Ground
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Body Features Ground Plate Plating Material : Tin-Lead over Nickel
Configuration Features Number of Pairs : 32 Number of Rows : 6 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 2 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 4
Housing Features Housing Color : Natural Housing Material : Polyester - GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Retention Type : Utility Contact
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Docking Connector Style : Receptacle Ground Component Type : Signal Ground Contacts Grounding Options : PCB Ground
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.1 MM [.122 INCH ]
Body Features
Ground Plate Plating Material : Tin-Lead over Nickel
Configuration Features
Number of Pairs : 32
Number of Rows : 6
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Copper Alloy
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness (MICIN) : 30
Contact Underplating Material : Nickel
Number of Utility Contacts : 2
PCB Contact Termination Area Plating Material : Tin
Utility Contact Level Location 1 : 4
Utility Contact Level Location 2 : 4
Housing Features
Housing Color : Natural
Housing Material : Polyester - GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
PCB Mount Retention Type : Utility Contact
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Docking Connector Style : Receptacle
Ground Component Type : Signal Ground Contacts
Grounding Options : PCB Ground
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Termination Post & Tail Length : 3.1 MM [.122 INCH ]