Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155492-6367594-1
Connector Type: Receptacle
Number of Rows: 6
Housing Material: Polyester
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Lead Length: 3.1 mm
Number of Pairs: 32
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1155492-6367594-1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 6367594-1 |