Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012448-6367590-4
Number of Positions: 104
Pitch: 2.54 mm
Connector Type: Plug
Number of Rows: 6
Current Rating: 500 mA
Number of Contacts: 104
Housing Material: Polyester
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Lead Length: 3.1 mm
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Right Angle
Plating Thickness: 760 nm
Sealable: No
PCB Mount Retention: With
Circuit Application: Signal
Number of Power Positions: 8
Preloaded: Yes
Number of Signal Positions: 96
Number of Pairs: 32
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012448-6367590-4 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 6367590-4 |