TE Connectivity Docking Connectors 6367580-4

Description
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 32 Number of Positions : 112 Number of Rows : 6 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 4 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 32 Number of Positions : 112 Number of Rows : 6 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 4 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6367580-4 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6367580-4
Docking Connectors 6367580-4
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 32 Number of Positions : 112 Number of Rows : 6 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 4 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Plating Material : Tin over Nickel

Configuration Features


  • Number of Pairs : 32
  • Number of Positions : 112
  • Number of Rows : 6
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 4
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Utility Contact

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Plug
  • Ground Feature Type : Signal Ground Contacts
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 6367580-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6367580-4
Backplane Connectors 6367580-4
ASSY Z-DOK+4 HOST BOARD 32PR

ASSY Z-DOK+4 HOST BOARD 32PR

Buy Now
Backplane Connectors - Specialized - 6367580-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6367580-4
Backplane Connectors - Specialized 6367580-4
CONN PLUG HIGH SPEED 100POS PCB

CONN PLUG HIGH SPEED 100POS PCB

Supplier's Site Datasheet
Backplane Connector, Plug, 68Pos; Product Range Te Connectivity - 23R1200 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Plug, 68Pos; Product Range Te Connectivity
23R1200
Backplane Connector, Plug, 68Pos; Product Range Te Connectivity 23R1200
BACKPLANE CONNECTOR, PLUG, 68POS; Product Range:Z-DOK+ Series; No. of Contacts:68Contacts; Pitch Spacing:2.03mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONNECTOR, PLUG, 68POS; Product Range:Z-DOK+ Series; No. of Contacts:68Contacts; Pitch Spacing:2.03mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6367580-4 6367580-4 6367580-4 23R1200
Product Name Docking Connectors Backplane Connectors Backplane Connectors - Specialized Backplane Connector, Plug, 68Pos; Product Range Te Connectivity
Connector Type Wire to Board Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers