TE Connectivity Docking Connectors 6367558-2

Description
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 64 Number of Positions : 216 Number of Rows : 6 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 3 Utility Contact Level Location 4 : 3 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 64 Number of Positions : 216 Number of Rows : 6 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 3 Utility Contact Level Location 4 : 3 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6367558-2 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6367558-2
Docking Connectors 6367558-2
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 64 Number of Positions : 216 Number of Rows : 6 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 3 Utility Contact Level Location 4 : 3 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Plating Material : Tin-Lead over Nickel

Configuration Features


  • Number of Pairs : 64
  • Number of Positions : 216
  • Number of Rows : 6
  • Number of Signal Positions : 192
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 6
  • PCB Contact Termination Area Plating Material : Tin
  • Utility Contact Level Location 1 : 4
  • Utility Contact Level Location 2 : 3
  • Utility Contact Level Location 3 : 3
  • Utility Contact Level Location 4 : 3
  • Utility Contact Level Location 5 : 3
  • Utility Contact Level Location 6 : 4

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Utility Contact

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Ground Feature Type : Signal Ground Contacts
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6367558-2
Product Name Docking Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products