TE Connectivity Docking Connectors 6367557-1

Description
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 56 Number of Positions : 192 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 168 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 2 Utility Contact Level Location 4 : 2 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 56 Number of Positions : 192 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 168 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 2 Utility Contact Level Location 4 : 2 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6367557-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6367557-1
Docking Connectors 6367557-1
Body Features Ground Plate Plating Material : Tin-Lead over Nickel Configuration Features Number of Pairs : 56 Number of Positions : 192 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 168 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Utility Contact Level Location 1 : 4 Utility Contact Level Location 2 : 3 Utility Contact Level Location 3 : 2 Utility Contact Level Location 4 : 2 Utility Contact Level Location 5 : 3 Utility Contact Level Location 6 : 4 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Plating Material : Tin-Lead over Nickel

Configuration Features


  • Number of Pairs : 56
  • Number of Positions : 192
  • Number of Power Positions : 0
  • Number of Rows : 6
  • Number of Signal Positions : 168
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 6
  • PCB Contact Termination Area Plating Material : Tin
  • Utility Contact Level Location 1 : 4
  • Utility Contact Level Location 2 : 3
  • Utility Contact Level Location 3 : 2
  • Utility Contact Level Location 4 : 2
  • Utility Contact Level Location 5 : 3
  • Utility Contact Level Location 6 : 4

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Utility Contact

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Ground Feature Type : Signal Ground Contacts
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
adapters - 6367557-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
6367557-1
adapters 6367557-1
ASSY Z-DOK+6 ADAPTER BRD 56PR

ASSY Z-DOK+6 ADAPTER BRD 56PR

Buy Now
Backplane Connectors - Specialized - 6367557-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6367557-1
Backplane Connectors - Specialized 6367557-1
CONN RCPT HIGH SPEED 174POS PCB

CONN RCPT HIGH SPEED 174POS PCB

Supplier's Site Datasheet
Assy Z-Dok+6 Adapter Brd 56Pr Lf Te Connectivity - 23R1190 - Newark, An Avnet Company
Chicago, IL, United States
Assy Z-Dok+6 Adapter Brd 56Pr Lf Te Connectivity
23R1190
Assy Z-Dok+6 Adapter Brd 56Pr Lf Te Connectivity 23R1190
ASSY Z-DOK+6 ADAPTER BRD 56PR LF

ASSY Z-DOK+6 ADAPTER BRD 56PR LF

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6367557-1 6367557-1 6367557-1 23R1190
Product Name Docking Connectors adapters Backplane Connectors - Specialized Assy Z-Dok+6 Adapter Brd 56Pr Lf Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products