TE Connectivity Docking Connectors 6367550-5

Description
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 40 Number of Positions : 144 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 40 Number of Positions : 144 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6367550-5 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6367550-5
Docking Connectors 6367550-5
Body Features Ground Plate Plating Material : Tin over Nickel Configuration Features Number of Pairs : 40 Number of Positions : 144 Number of Power Positions : 0 Number of Rows : 6 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7, .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Number of Utility Contacts : 6 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Utility Contact Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Feature Type : Signal Ground Contacts Grounding Options : PCB Ground Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Plating Material : Tin over Nickel

Configuration Features


  • Number of Pairs : 40
  • Number of Positions : 144
  • Number of Power Positions : 0
  • Number of Rows : 6
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7, .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 6
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Utility Contact

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Plug
  • Ground Feature Type : Signal Ground Contacts
  • Grounding Options : PCB Ground
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 6367550-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6367550-5
Backplane Connectors 6367550-5
ASSY Z-DOK+6 HOST BOARD 40PR LF

ASSY Z-DOK+6 HOST BOARD 40PR LF

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6367550-5
Backplane Connectors 6367550-5
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector, Plug, 86 Position; Product Range Te Connectivity - 78M8688 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Plug, 86 Position; Product Range Te Connectivity
78M8688
Backplane Connector, Plug, 86 Position; Product Range Te Connectivity 78M8688
BACKPLANE CONNECTOR, PLUG, 86 POSITION; Product Range:Z-DOK+ Series; No. of Contacts:86Contacts; Pitch Spacing:2.03mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONNECTOR, PLUG, 86 POSITION; Product Range:Z-DOK+ Series; No. of Contacts:86Contacts; Pitch Spacing:2.03mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 6367550-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6367550-5
Backplane Connectors - Specialized 6367550-5
CONN PLUG HIGH SPEED 126POS PCB

CONN PLUG HIGH SPEED 126POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6367550-5 6367550-5 78M8688 6367550-5
Product Name Docking Connectors Backplane Connectors Backplane Connector, Plug, 86 Position; Product Range Te Connectivity Backplane Connectors - Specialized
Connector Type Wire to Board Connector
Termination Through Hole - Solder Through Hole
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products