TE Connectivity Pluggable Connector Assemblies 6367035-1

Description
Position SFP Cage, Upper Section Connector Snap Fit Free Hanging (In-Line)
Request a Quote Datasheet
Description
Position SFP Cage, Upper Section Connector Snap Fit Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - A97413-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97413-ND
Pluggable Connector Assemblies A97413-ND
Position SFP Cage, Upper Section Connector Snap Fit Free Hanging (In-Line)

Position SFP Cage, Upper Section Connector Snap Fit Free Hanging (In-Line)

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1333876-6367035-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1333876-6367035-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1333876-6367035-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333876-6367035-1 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Snap Fit Connector Style: Cage, Upper Section Standard Package: 60 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 2266-6367035-1,-6367 035-1-SI,-1196836-SI ,-1196836-SI-ND,6367 0351,A97413 Base Product Number: 6367035 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333876-6367035-1
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Packaging: Tray
Features: EMI Shielded
Connector Type: SFP
Termination: Snap Fit
Connector Style: Cage, Upper Section
Standard Package: 60
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 2266-6367035-1,-6367035-1-SI,-1196836-SI,-1196836-SI-ND,63670351,A97413
Base Product Number: 6367035
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
6367035-1
I/O Connectors 6367035-1
I/O Connectors

I/O Connectors

Buy Now
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors Rohs Compliant Te Connectivity - 03P2734 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors Rohs Compliant Te Connectivity
03P2734
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors Rohs Compliant Te Connectivity 03P2734
Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors RoHS Compliant: Yes

Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors RoHS Compliant: Yes

Supplier's Site
Sfp Connector Cage; Accessory Type Te Connectivity - 16M3410 - Newark, An Avnet Company
Chicago, IL, United States
Sfp Connector Cage; Accessory Type Te Connectivity
16M3410
Sfp Connector Cage; Accessory Type Te Connectivity 16M3410
SFP CONNECTOR CAGE; Accessory Type:SFP Cage Single Guide Rail; For Use With:I/O Connectors; Product Range:-; Body Material:Copper Alloy; Connecting Termination:IR Thru Hole RoHS Compliant: Yes

SFP CONNECTOR CAGE; Accessory Type:SFP Cage Single Guide Rail; For Use With:I/O Connectors; Product Range:-; Body Material:Copper Alloy; Connecting Termination:IR Thru Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97413-ND 1333876-6367035-1 6367035-1 03P2734 16M3410
Product Name Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies I/O Connectors Connector Accessory, Connector Cage / Frame, Small Form-Factor Pluggable Connectors Rohs Compliant Te Connectivity Sfp Connector Cage; Accessory Type Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details