Terminal Magnetic Connector 300 20-22 AWG Quick Connect
Terminal Magnetic Connector 300 20-22 AWG Quick Connect
Tab Terminal 20-22AWG Brass Tab 16mm Tin Carton/Reel Product overview: 63663-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63663-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333591-63663-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Features: QC .187
Termination: Quick Connect
Wire Gauge: 20-22 AWG
Standard Package: 12,000
Style: 300
Terminal Type: Box IDC
Size: 2
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -63663-1-CSI,636631,
Base Product Number: 63663
RoHS Status: RoHS Compliant
MAG-MATE 22-20 187 FTAB TPBR ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 63663-1 | A108883TR-ND | 392-63663-1 | 1333591-63663-1 | 16H2525 |
| Product Name | Contacts | Magnetic Wire Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | Mag-Mate 22-20 187 Ftab Tpbr Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 22 AWG |