TE Connectivity ™ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 63648-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Package: 6-UFDFN Exposed Pad, 6-TMLF Product Status: Active Terminal Type: Oval Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Length: 0.305" (7.75mm) Termination: Solder Mounting Type: Fixed Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Package: 6-UFDFN Exposed Pad, 6-TMLF Product Status: Active Terminal Type: Oval Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Length: 0.305" (7.75mm) Termination: Solder Mounting Type: Fixed Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Package: 6-UFDFN Exposed Pad, 6-TMLF Product Status: Active Terminal Type: Oval Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Length: 0.305" (7.75mm) Termination: Solder Mounting Type: Fixed Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Package: 6-UFDFN Exposed Pad, 6-TMLF
Product Status: Active
Terminal Type: Oval
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Length: 0.305" (7.75mm)
Termination: Solder
Mounting Type: Fixed
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details