Quick Disconnect Terminal 16-20AWG Brass RCP/M 15.62mm Tin T/R Product overview: 63646-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63646-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1189610-63646-2
Category: Connectors, Interconnects>Termin
Series: Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Female and Male
Standard Package: 3,500
Terminal Type: Stacked
Length - Overall: 0.615" (15.62mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm) / 0.020" (0.51mm)
Tab Length: 0.225" (5.72mm)
Insulation Diameter: 0.090" ~ 0.130" (2.29mm ~ 3.30mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A100926TR,A100926CT,
Base Product Number: 63646
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
FEMALE/MALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG RoHS Compliant: Yes
FEMALE/MALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG RoHS Compliant: Yes
FASTON 187 PIGGY-BACK REC&TAB 20-16 TPBR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-63646-2 | 1189610-63646-2 | A100926CT-ND | 63646-2 | 47AC4085 | 90AJ0544 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Female/male Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity | Faston 187 Piggy-Back Rec&tab 20-16 Tpbr Amp - Te Connectivity |
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack |